MSI logo

MSI MB INTEL S775 P4N DIAMOND SLI ATX LGA 775 (Socket T)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37884
Info modified on:
04 Apr 2019, 05:00:37
Short summary description MSI MB INTEL S775 P4N DIAMOND SLI ATX LGA 775 (Socket T):

MSI MB INTEL S775 P4N DIAMOND SLI ATX, Intel, LGA 775 (Socket T), Intel® Pentium® D, 16 GB, 1st Supports 10/100/1000 Fast Ethernet by Marvell 88E1111 phy, ATX

Long summary description MSI MB INTEL S775 P4N DIAMOND SLI ATX LGA 775 (Socket T):

MSI MB INTEL S775 P4N DIAMOND SLI ATX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® D. Maximum internal memory: 16 GB. Networking features: 1st Supports 10/100/1000 Fast Ethernet by Marvell 88E1111 phy. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 244, Audio output: Creative Sound Blaster Live 24-bit H/W audio 7.1 CH Surround Sound

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.