MSI P4M900M3-L, Intel, LGA 775 (Socket T), 1066 MHz, 2 GB, Chrome9 HC, Realtek RTL8201CL
MSI P4M900M3-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 2 GB. Graphics card: Chrome9 HC. LAN controller: Realtek RTL8201CL. Motherboard form factor: ATX, Motherboard chipset: VIA P4M900, Audio output channels: 7.1 channels