MSI Interceptor DS4200, Full-size (100%), Wired, USB, Membrane, LED, Black
MSI Interceptor DS4200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard number of keys: 105. Backlight type: LED, Wrist rest. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black