MSI logo

MSI Optix MAG271CQP LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28591
Info modified on:
30 Dec 2024, 17:23:54
Short summary description MSI Optix MAG271CQP LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

MSI Optix MAG271CQP, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description MSI Optix MAG271CQP LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:

MSI Optix MAG271CQP. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.