MSI logo

MSI Optix G251F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44482
Info modified on:
31 May 2024, 09:36:21
Short summary description MSI Optix G251F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

MSI Optix G251F, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix G251F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

MSI Optix G251F. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.