MSI logo

MSI Geforce 8800GTX - 768MB, DDR3, PCI-E, HDMI GeForce 8800 GTX GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56466
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Geforce 8800GTX - 768MB, DDR3, PCI-E, HDMI GeForce 8800 GTX GDDR3:

MSI Geforce 8800GTX - 768MB, DDR3, PCI-E, HDMI, GeForce 8800 GTX, GDDR3, 384 bit, 1800 MHz, 2560 x 1600 pixels, PCI

Long summary description MSI Geforce 8800GTX - 768MB, DDR3, PCI-E, HDMI GeForce 8800 GTX GDDR3:

MSI Geforce 8800GTX - 768MB, DDR3, PCI-E, HDMI. Graphics processor: GeForce 8800 GTX, Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.