MSI NX8800GTS 512M OC, GeForce 8800 GTS, GDDR3, 256 bit, 1944 MHz, 2560 x 1600 pixels
MSI NX8800GTS 512M OC. Graphics processor: GeForce 8800 GTS. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1944 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI