MSI logo

MSI NX8800GT Zilent 1G GeForce 8800 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80351
Info modified on:
07 Apr 2020, 09:45:05
Short summary description MSI NX8800GT Zilent 1G GeForce 8800 GT 1 GB GDDR3:

MSI NX8800GT Zilent 1G, GeForce 8800 GT, 1 GB, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels

Long summary description MSI NX8800GT Zilent 1G GeForce 8800 GT 1 GB GDDR3:

MSI NX8800GT Zilent 1G. Graphics processor: GeForce 8800 GT, Processor frequency: 660 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.