MSI logo

MSI NX8600GTS-T2D256E-HD-OC GeForce 8600 GTS GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15609
Info modified on:
07 Apr 2020, 09:45:04
Short summary description MSI NX8600GTS-T2D256E-HD-OC GeForce 8600 GTS GDDR3:

MSI NX8600GTS-T2D256E-HD-OC, GeForce 8600 GTS, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI NX8600GTS-T2D256E-HD-OC GeForce 8600 GTS GDDR3:

MSI NX8600GTS-T2D256E-HD-OC. Graphics processor: GeForce 8600 GTS. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.