Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX8600GT-TD256E-OC/D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX8600GT-TD256E-OC/D
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6118
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 24 Feb 2020 09:45:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2 :
The short editorial description of MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2

MSI NX8600GT-TD256E-OC/D - Geforce 8600GT/580Mhz/256MB/DDR2/128Bit/800MHz/PCI-Ex16/DirectX 10.0
More>>>
MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2:
The official marketing text of MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2 as supplied by the manufacturer

HDMI with Audio Integration Solution (Optional)
The NVIDIA GeForce 8 Series graphics card supports HDMI with audio integration solution. With a DVI-to-HDMI adapter and an extra signal cord through the bracket, audio source from sound card(S/PDIF) can be integrated into HDMI interface by simply plugging the cord into the pinhead located on graphics card. Only 1 single HDMI cable is required while streaming audio/video data to flat-panel display devices, such as Plasma/LCD TVs, or projector.

NVIDIA CineFX 5.0 Shading Architecture
- Microsoft Vista Features
- Vertex shaders
- Support for Microsoft DirectX 10.0 Vertex Shader 4.0
- Encompass' Transform and Lighting
- Displacement mapping
- Geometry instancing
Pixel shades
- Support for DirectX 10.0 Pixel Shader 4.0
- Support for full pixel branching
- Support for Multiple Render Targets (MRTs)
- Infinite-length pixel programs
- Next-generation texture engine
- Full 128-bit studio-quality floating point precision through the entire rendering pipeline,with native hardware support for 32 bpp,64 bpp,and 128 bpp rendering modes.

NVIDIA SLI Technology
- Patented hardware and software technology allows two GPUs to run in parallel to scale performance
- Scales performance on over 60 top PC games and applications
- Support for NVIDIA nView multi-display for scalable performance across two displays.

Short summary description MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2:
This short summary of the MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI NX8600GT-TD256E-OC/D, GeForce 8600 GT, GDDR2, 128 bit, 800 MHz, 1920 x 1440 pixels

Long summary description MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2:
This is an auto-generated long summary of MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2 based on the first three specs of the first five spec groups.

MSI NX8600GT-TD256E-OC/D. Graphics processor: GeForce 8600 GT, Processor frequency: 580 MHz. Graphics adapter memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 1920 x 1440 pixels. DirectX version: 10.0, OpenGL version: 2.0

Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce 8600 GT
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1440 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
580 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
22.4 Gbit/s
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
DVI ports quantity
2
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Performance
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Fill rate
8.64 billion texels/sec
Design
Form factor
The shape or design of the product.
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MSI Live Update Series(Live Graphics Card BIOS & Live Graphics Card Driver), StarOSD, Dual Core Center, GoodMem, LockBox, WMIinfo, MSI VIVID, MSI Live, MSI Secure DOC, E-Color, MediaRing, ShowShift, ThinSoft Be Twin, Adobe Acrobat Reader, Norton Internet Security 2005, Microsoft DirectX 9.0c
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Customer service details
X