MSI Geforce 8600GT - 256MB, DDR3, GeForce 8600 GT, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels
MSI Geforce 8600GT - 256MB, DDR3. Graphics processor: GeForce 8600 GT, Processor frequency: 540 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI