MSI logo

MSI NX8600GT-T2D256E-OC graphics card GeForce 8600 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79307
Info modified on:
22 Nov 2017, 02:13:02
Short summary description MSI NX8600GT-T2D256E-OC graphics card GeForce 8600 GT GDDR3:

MSI NX8600GT-T2D256E-OC, GeForce 8600 GT, GDDR3, 64 bit, 1600 MHz, 2048 x 1536 pixels

Long summary description MSI NX8600GT-T2D256E-OC graphics card GeForce 8600 GT GDDR3:

MSI NX8600GT-T2D256E-OC. Graphics processor: GeForce 8600 GT, Processor frequency: 580 MHz. Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.