MSI logo

MSI Geforce 8600GT, NVIDIA CineFX 5.0 GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11404
Info modified on:
07 Apr 2020, 09:44:29
Short summary description MSI Geforce 8600GT, NVIDIA CineFX 5.0 GDDR3:

MSI Geforce 8600GT, NVIDIA CineFX 5.0, GDDR3, 128 bit, 1600 MHz, 2560 x 1600 pixels

Long summary description MSI Geforce 8600GT, NVIDIA CineFX 5.0 GDDR3:

MSI Geforce 8600GT, NVIDIA CineFX 5.0. Processor frequency: 580 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.