location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI NX7600GT-T2D256E graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX7600GT-T2D256E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX7600GT-T2D256E show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI NX7600GT-T2D256E graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2048 x 1536 pixels 128 bit 1400 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name MSI NX7600GT-T2D256E graphics card GDDR3 :
The long product name of MSI NX7600GT-T2D256E graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Geforce 7600GT - 256MB, DDR3
More>>>
MSI NX7600GT-T2D256E graphics card GDDR3:
The official description of MSI NX7600GT-T2D256E graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full Microsoft® Direct® 9.0 Shader Model 3.0 Support
The standard for today's Purchase and next-generation consoles enables stunning and complex efects for cinematic realism. NVIDIA® GPUs offer the most complete implementation of the Shader Model 3.0 feature set -- including vertex texture fetch (VTF) -- to ensure top-notch compatibility and performance for all DirectX9 applications.

True High Dynamic-Range (HDR) Rendering Support
The ultimate lighting effects bring environments to life for a truly immersive, ultrareailstic experience. Based on the OpenEXR technology from Industrial Light and Magic, NVIDIA's 64-bit texture implementation delivers state-of-the-art high dynamic-range (HDR) visual effects through floating point capabilities in shading, filtering, texturing, and blending.

NVIDIA® CineFX® 4.0 Engine
Delivers advanced visual effects at unimaginable speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

NVIDIA® SLI™ Technology
Delivers up to 2x the performance of a single GPU speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

NVIDIA® PureVideo Technology
The combination of high-definition video processors and decoder software delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for all video content to turn your PC into a high-end home theater.

Adaptable Programmable Video Processor
PureVideo's programmable technology adapts to new video encoding formats as they are developed to provide a future-proof video solution.

High-Definition H.264, MPEG-2 and WMV Hardware Acceleration
Smoothly playback H.264, MPEG-2, and W MV video including WMV HD with minimal CPU usage so the PC is free to do other work.

Advanced Spatial Temporal De-Interlacing
Smoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems.

High-Quality Scaling
High-quality scaling technology delivers a clear, clean image at any window size, including full-screen HDTV resolutions up to 1080p.

Video Color Correction
Corrects differences in color characteristics of RGB monitors and TV monitors through NVIDIA PureVideo's ProcAmp Color Controls setting, such as PureVideo s ProcAmp Color Controls setting, such as ensures videos are not too dark, overly bright, or washed out regardless of the video format or display.

Integrated HDTV Encoder
Provides analog TV-output (Component/Composite/S-Video) up to 1080i resolution.

128-Bit Memory Interface
Delivers more memory bandwidth and efficiency to power the latest games and applications at blazing speeds.

NVIDIA® UltraShadow™ II Technology
Enhances the performance of bleeding-edge games, like id Software's DOOM 3, that feature complex scenes with multiple light sources and objects.

Full-Speed 32-Bit Color Precision
Delivers increased image quality with no performance compromise.

NVIDIA® ForceWare® Technology
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare ensures the best out-of-box experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.

- 128-bit memory interface.
- OpenGL 2.0 Optimizations and Support.
- NVIDIA® nView® Multi-Display Technology.
- NVIDIA® Digital Vibrance Control® 3.0 Technology.
- Dual 400MHz RAMDACs.
- Dual Dual-Link DVI Support.
- 90nm Process Technology.
- Built for Microsoft® Windows™ Vista.

Short summary description MSI NX7600GT-T2D256E graphics card GDDR3:
This short summary of the MSI NX7600GT-T2D256E graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI NX7600GT-T2D256E, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description MSI NX7600GT-T2D256E graphics card GDDR3:
This is an auto-generated long summary of MSI NX7600GT-T2D256E graphics card GDDR3 based on the first three specs of the first five spec groups.

MSI NX7600GT-T2D256E. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
560 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1400 MHz
Ports & interfaces
TV-out
Yes
Performance
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
System requirements
Minimum processor
Intel Pentium IV, AMD K8
Minimum RAM
128 MB
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:13:29
Uk has collected 7 expert reviews for MSI NX7600GT-T2D256E graphics card GDDR3 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:13:21
MSIs card uses the powerful, but reasonably priced GeForce 7600GT chipset and has 256MB of DDR3 memory onboard. For its price this card is a 3D monster. Our current Best Buy graphics card, the Inno3D GeForce 6800GS, is a budget force to be reckoned...
100%
custompc.co.uk
Updated:
2011-10-04 00:13:29
The GeForce 7600 GT is an excellent mid-range GPU, so any graphics card based on it will be good. MSIs card is well priced too, so its hard to criticise it on either performance or value. In terms of its competition, GeCubes Radeon X1800GTO (see p61...
Bottom line The GeForce 7600 GT is an excellent mid-range GPU, so any graphics card based on it will be good. MSIs card is well priced too, so its hard to criticise it on either performance or value. In terms of its competition, GeCubes Radeon X1800GTO (see p61...
67%
nvnews.net
Updated:
2011-10-04 00:13:24
The newest generation of graphics processors from nVidia is very exciting. For those who cannot afford to upgrade to the latest and greatest 7900 series, MSI has produced an excellent budget card in the NX76...
0%
hardwarezone.com.sg
Updated:
2014-03-31 03:33:19
The lines have been drawn and the cards have been played. The mid-range graphics segment sprung to life in March with NVIDIAs launch of its GeForce 7600 series, consisting of the GeForce 7600 GT and the GeForce 7600 GS catering to the upp...
80%
digital-daily.com
Updated:
2014-03-31 03:33:19
Renovation of the mainstream product line has been long anticipated. Video cards based on 6600GT have proved successful indeed and they have served faithfully for a year and a half and enjoy a well-deserved popularity. Of course, for this time NVIDIA h...
0%