MSI logo

MSI NX7600GS-T2D256E graphics card NVIDIA GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94090
Info modified on:
04 Apr 2019, 07:59:04
Short summary description MSI NX7600GS-T2D256E graphics card NVIDIA GDDR2:

MSI NX7600GS-T2D256E, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI NX7600GS-T2D256E graphics card NVIDIA GDDR2:

MSI NX7600GS-T2D256E. Graphics processor family: NVIDIA. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.