MSI NX7300LE-TD256E, GDDR2, 128 bit, 650 MHz, 2048 x 1536 pixels
MSI NX7300LE-TD256E. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 650 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0