MSI logo

MSI GeForce 7300 GT 256MB DDRII GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89833
Info modified on:
04 Apr 2019, 06:21:52
Short summary description MSI GeForce 7300 GT 256MB DDRII GDDR2:

MSI GeForce 7300 GT 256MB DDRII, GDDR2, 128 bit, 2048 x 1536 pixels

Long summary description MSI GeForce 7300 GT 256MB DDRII GDDR2:

MSI GeForce 7300 GT 256MB DDRII. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.