MSI logo

MSI NX7300GS-TD256EH graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121722
Info modified on:
04 Apr 2019, 07:05:23
Short summary description MSI NX7300GS-TD256EH graphics card GDDR2:

MSI NX7300GS-TD256EH, GDDR2, 64 bit, 810 MHz, 1920 x 1440 pixels

Long summary description MSI NX7300GS-TD256EH graphics card GDDR2:

MSI NX7300GS-TD256EH. Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 810 MHz. Maximum resolution: 1920 x 1440 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.