MSI logo

MSI Nightblade Z97-037TW Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 8.1 Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21142
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Nightblade Z97-037TW Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 8.1 Desktop PC Black:

MSI Nightblade Z97-037TW, 3.6 GHz, Intel® Core™ i7, i7-4790, 16 GB, 2.26 TB, Windows 8.1

Long summary description MSI Nightblade Z97-037TW Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 8.1 Desktop PC Black:

MSI Nightblade Z97-037TW. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.