MSI logo

MSI Nightblade MIB 7RB-248XTR Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti FreeDOS Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21631
Info modified on:
14 Mar 2024, 19:42:02
Short summary description MSI Nightblade MIB 7RB-248XTR Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti FreeDOS Desktop PC Black:

MSI Nightblade MIB 7RB-248XTR, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD Super Multi, FreeDOS

Long summary description MSI Nightblade MIB 7RB-248XTR Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti FreeDOS Desktop PC Black:

MSI Nightblade MIB 7RB-248XTR. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: FreeDOS. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.