MSI logo

MSI Nightblade MI2C-221XPL Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Desktop PC Black, Red

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35406
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Nightblade MI2C-221XPL Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Desktop PC Black, Red:

MSI Nightblade MI2C-221XPL, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, DVD Super Multi

Long summary description MSI Nightblade MI2C-221XPL Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Desktop PC Black, Red:

MSI Nightblade MI2C-221XPL. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.