MSI logo

MSI Nightblade MI-037XEU Intel® Core™ i5 i5-4460S 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Small Desktop PC Black, Red

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20733
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Nightblade MI-037XEU Intel® Core™ i5 i5-4460S 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Small Desktop PC Black, Red:

MSI Nightblade MI-037XEU, 2.9 GHz, Intel® Core™ i5, i5-4460S, 8 GB, 1 TB, DVD Super Multi

Long summary description MSI Nightblade MI-037XEU Intel® Core™ i5 i5-4460S 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950 Small Desktop PC Black, Red:

MSI Nightblade MI-037XEU. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460S. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Power supply: 350 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.