MSI Nightblade B85-002BEU, PC barebone, Intel® B85, LGA 1150 (Socket H3), DDR3-SDRAM, Ethernet LAN, 350 W
MSI Nightblade B85-002BEU. Product type: PC barebone. Motherboard chipset: Intel® B85, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 350 W