MSI logo

MSI NF725GM-P43 motherboard NVIDIA nForce 630a Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161943
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI NF725GM-P43 motherboard NVIDIA nForce 630a Socket AM3 micro ATX:

MSI NF725GM-P43, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, Dual-channel, 1.5 V

Long summary description MSI NF725GM-P43 motherboard NVIDIA nForce 630a Socket AM3 micro ATX:

MSI NF725GM-P43. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Graphics card family: NVIDIA, Graphics card: GeForce 7025. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.