MSI logo

MSI N9800GTX PLUS-T2D512-OC GeForce 9800 GTX+ GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31407
Info modified on:
07 Apr 2020, 09:45:42
Short summary description MSI N9800GTX PLUS-T2D512-OC GeForce 9800 GTX+ GDDR3:

MSI N9800GTX PLUS-T2D512-OC, GeForce 9800 GTX+, GDDR3, 256 bit, 1150 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9800GTX PLUS-T2D512-OC GeForce 9800 GTX+ GDDR3:

MSI N9800GTX PLUS-T2D512-OC. Graphics processor: GeForce 9800 GTX+, Processor frequency: 760 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1150 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.