MSI logo

MSI N9600GT-T2D512-OC graphics card GeForce 9600 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121569
Info modified on:
09 May 2023, 11:34:37
Short summary description MSI N9600GT-T2D512-OC graphics card GeForce 9600 GT GDDR3:

MSI N9600GT-T2D512-OC, GeForce 9600 GT, GDDR3, 256 bit, 1900 MHz, 2560 x 1600 pixels

Long summary description MSI N9600GT-T2D512-OC graphics card GeForce 9600 GT GDDR3:

MSI N9600GT-T2D512-OC. Graphics processor: GeForce 9600 GT, Processor frequency: 700 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.