location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N9600GT-MD1G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9600GT-MD1G
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2020 09:46:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 9600 GT 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit 1400 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3 :
The long product name of MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N9600GT-MD1G - GeForce 9600 GT, 1 GB, GDDR3, 256 bit
More>>>
MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3:
The official description of MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Core/Memory:
- 600MHz Core.
- 1GB GDDR3 1400MHz Memory.

Video Output Function:
- Dual-link DVI-I x 1.
- VGA (D-Sub output) x 1.
- HDMI x 1.

Short summary description MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3:
This short summary of the MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N9600GT-MD1G, GeForce 9600 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3:
This is an auto-generated long summary of MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3 based on the first three specs of the first five spec groups.

MSI N9600GT-MD1G. Graphics processor: GeForce 9600 GT, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor *
GeForce 9600 GT
Processor frequency *
600 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1400 MHz
Memory bandwidth (max)
57.6 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
Yes
DirectX version *
10.0
OpenGL version *
2.1
HDCP
Yes
Texture Fill Rate (TFR)
20.8 GTexel/s
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:23:17
Uk has collected 2 expert reviews for MSI N9600GT-MD1G graphics card GeForce 9600 GT 1 GB GDDR3 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tweaktown.com
Updated:
2011-10-04 00:23:17
We saw MSI mix it up just the other week with the 9600GT by overclocking it and going down the aftermarket cooler route. Aesthetically speaking, the card really didn’t do a lot for us, but as we dived deeper into the testing of the card we became pl...
Bottom line We’re really beginning to see more and more 1GB 9600GT cards come to the market, but we continue to see that they offer no real performance increase when compared to their 512MB counterpart.With the 1GB offering and 512MB model offering the same ove...
87%
tbreak.com
Updated:
2011-10-04 00:23:17
With games getting more and more demanding, the amount of frame buffer available to the GPU has been on a continuous rise. However, as we saw in the ASUS 8800GT-1GB article, it doesn’t always help to equip your VGA card with more RAM than the refere...
Bottom line The 9600GT is a card that you would buy if you want to play games at the 1280x1024 or a maximum of 1600x1200 resolution. Although most games we tested under these resolutions played well, you always have something like Crysis that these kind of cards...
0%