MSI logo

MSI N9500GT-MD1G graphics card NVIDIA GeForce 9500 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130446
Info modified on:
04 Apr 2019, 10:40:51
Short summary description MSI N9500GT-MD1G graphics card NVIDIA GeForce 9500 GT 1 GB GDDR3:

MSI N9500GT-MD1G, GeForce 9500 GT, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9500GT-MD1G graphics card NVIDIA GeForce 9500 GT 1 GB GDDR3:

MSI N9500GT-MD1G. Graphics processor family: NVIDIA, Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1360 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.