MSI logo

MSI N8400GS-MD256/TC graphics card NVIDIA GeForce 8400 GS 0.25 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79440
Info modified on:
02 Sept 2024, 20:36:36
Short summary description MSI N8400GS-MD256/TC graphics card NVIDIA GeForce 8400 GS 0.25 GB GDDR2:

MSI N8400GS-MD256/TC, GeForce 8400 GS, 0.25 GB, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N8400GS-MD256/TC graphics card NVIDIA GeForce 8400 GS 0.25 GB GDDR2:

MSI N8400GS-MD256/TC. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 520 MHz. Discrete graphics card memory: 0.25 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.