MSI logo

MSI GeForce 8400GS 1GB NVIDIA GeForce 8400 GS GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138239
Info modified on:
02 Sept 2024, 20:32:55
Short summary description MSI GeForce 8400GS 1GB NVIDIA GeForce 8400 GS GDDR3:

MSI GeForce 8400GS 1GB, GeForce 8400 GS, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI GeForce 8400GS 1GB NVIDIA GeForce 8400 GS GDDR3:

MSI GeForce 8400GS 1GB. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 520 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1066 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.