MSI logo

MSI N770 TF 2GD5/OC graphics card NVIDIA GeForce GTX 770 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91057
Info modified on:
02 Sept 2024, 20:34:32
Short summary description MSI N770 TF 2GD5/OC graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

MSI N770 TF 2GD5/OC, GeForce GTX 770, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI 3.0

Long summary description MSI N770 TF 2GD5/OC graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

MSI N770 TF 2GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 770, Processor frequency: 1137 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.