MSI N730-2GD3, GeForce GT 730, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 2.0
MSI N730-2GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)