MSI logo

MSI N730-2GD3V3 NVIDIA GeForce GT 730 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113396
Info modified on:
02 Sept 2024, 20:34:11
Short summary description MSI N730-2GD3V3 NVIDIA GeForce GT 730 2 GB GDDR3:

MSI N730-2GD3V3, GeForce GT 730, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express x16 2.0

Long summary description MSI N730-2GD3V3 NVIDIA GeForce GT 730 2 GB GDDR3:

MSI N730-2GD3V3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.