MSI logo

MSI N720-1GD3HLP graphics card NVIDIA GeForce GT 720 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86748
Info modified on:
02 Sept 2024, 20:32:49
Short summary description MSI N720-1GD3HLP graphics card NVIDIA GeForce GT 720 1 GB GDDR3:

MSI N720-1GD3HLP, GeForce GT 720, 1 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description MSI N720-1GD3HLP graphics card NVIDIA GeForce GT 720 1 GB GDDR3:

MSI N720-1GD3HLP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 720, Processor frequency: 797 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.