MSI logo

MSI GeForce GTX 670 2GB Power Edition NVIDIA GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25893
Info modified on:
02 Sept 2024, 20:34:27
Short summary description MSI GeForce GTX 670 2GB Power Edition NVIDIA GDDR5:

MSI GeForce GTX 670 2GB Power Edition, GeForce GTX 670, 2 GB, GDDR5, 256 bit, 3840 x 2400 pixels, PCI Express 3.0

Long summary description MSI GeForce GTX 670 2GB Power Edition NVIDIA GDDR5:

MSI GeForce GTX 670 2GB Power Edition. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 670, Processor frequency: 915 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.