MSI logo

MSI GeForce GTX 660 Ti Twin Frozr III 3GB NVIDIA GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117673
Info modified on:
02 Sept 2024, 20:36:39
Short summary description MSI GeForce GTX 660 Ti Twin Frozr III 3GB NVIDIA GDDR5:

MSI GeForce GTX 660 Ti Twin Frozr III 3GB, GeForce GTX 660 Ti, 3 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description MSI GeForce GTX 660 Ti Twin Frozr III 3GB NVIDIA GDDR5:

MSI GeForce GTX 660 Ti Twin Frozr III 3GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660 Ti, Processor frequency: 915 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.