MSI logo

MSI N660TI PE 2GD5/OC graphics card NVIDIA GeForce GTX 660 Ti 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102387
Info modified on:
02 Sept 2024, 20:34:24
Short summary description MSI N660TI PE 2GD5/OC graphics card NVIDIA GeForce GTX 660 Ti 2 GB GDDR5:

MSI N660TI PE 2GD5/OC, GeForce GTX 660 Ti, 2 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description MSI N660TI PE 2GD5/OC graphics card NVIDIA GeForce GTX 660 Ti 2 GB GDDR5:

MSI N660TI PE 2GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660 Ti, Processor frequency: 1019 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.