MSI logo

MSI GeForce GTX 580 Twin Frozr II 1536MB NVIDIA 1.5 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85911
Info modified on:
02 Sept 2024, 20:34:00
Short summary description MSI GeForce GTX 580 Twin Frozr II 1536MB NVIDIA 1.5 GB GDDR5:

MSI GeForce GTX 580 Twin Frozr II 1536MB, GeForce GTX 580, 1.5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI GeForce GTX 580 Twin Frozr II 1536MB NVIDIA 1.5 GB GDDR5:

MSI GeForce GTX 580 Twin Frozr II 1536MB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 800 MHz. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4096 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.