MSI logo

MSI N570GTX TWIN FROZR III PE graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80077
Info modified on:
02 Sept 2024, 20:35:12
Short summary description MSI N570GTX TWIN FROZR III PE graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5:

MSI N570GTX TWIN FROZR III PE, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI N570GTX TWIN FROZR III PE graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5:

MSI N570GTX TWIN FROZR III PE. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 732 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.