MSI logo

MSI GeForce GTX 560 Ti Twin Frozr II 1024MB NVIDIA 1 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99433
Info modified on:
02 Sept 2024, 20:33:56
Short summary description MSI GeForce GTX 560 Ti Twin Frozr II 1024MB NVIDIA 1 GB GDDR5:

MSI GeForce GTX 560 Ti Twin Frozr II 1024MB, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI GeForce GTX 560 Ti Twin Frozr II 1024MB NVIDIA 1 GB GDDR5:

MSI GeForce GTX 560 Ti Twin Frozr II 1024MB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 880 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.