MSI N550GTX-TI-M2D1GD5/OC, GeForce GTX 550 Ti, 1 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 2.0
MSI N550GTX-TI-M2D1GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 550 Ti, Processor frequency: 950 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 4300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active