MSI logo

MSI N520GT-MD2GD3/LP graphics card NVIDIA GeForce GT 520 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110111
Info modified on:
03 Jun 2018, 08:07:22
Short summary description MSI N520GT-MD2GD3/LP graphics card NVIDIA GeForce GT 520 2 GB GDDR3:

MSI N520GT-MD2GD3/LP, GeForce GT 520, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N520GT-MD2GD3/LP graphics card NVIDIA GeForce GT 520 2 GB GDDR3:

MSI N520GT-MD2GD3/LP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 810 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.