MSI logo

MSI N460GTX Cyclone 1GD5/OC NVIDIA GeForce GTX 460 1 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77382
Info modified on:
02 Sept 2024, 20:34:35
Short summary description MSI N460GTX Cyclone 1GD5/OC NVIDIA GeForce GTX 460 1 GB GDDR5:

MSI N460GTX Cyclone 1GD5/OC, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N460GTX Cyclone 1GD5/OC NVIDIA GeForce GTX 460 1 GB GDDR5:

MSI N460GTX Cyclone 1GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.