MSI logo

MSI N450GTS CYCLONE 1GD5/OC graphics card GeForce GTS 450 1 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75020
Info modified on:
02 Sept 2024, 20:33:29
Short summary description MSI N450GTS CYCLONE 1GD5/OC graphics card GeForce GTS 450 1 GB GDDR5:

MSI N450GTS CYCLONE 1GD5/OC, GeForce GTS 450, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N450GTS CYCLONE 1GD5/OC graphics card GeForce GTS 450 1 GB GDDR5:

MSI N450GTS CYCLONE 1GD5/OC. Graphics processor: GeForce GTS 450, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.