MSI logo

MSI N430GT-MD1GD3/LP graphics card NVIDIA GeForce GT 430 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68613
Info modified on:
02 Sept 2024, 20:32:52
Short summary description MSI N430GT-MD1GD3/LP graphics card NVIDIA GeForce GT 430 1 GB GDDR3:

MSI N430GT-MD1GD3/LP, GeForce GT 430, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N430GT-MD1GD3/LP graphics card NVIDIA GeForce GT 430 1 GB GDDR3:

MSI N430GT-MD1GD3/LP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.