MSI N280GTX-T2D1GOC, GeForce GTX 280, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express x16
MSI N280GTX-T2D1GOC. Graphics processor: GeForce GTX 280, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active