MSI logo

MSI Geforce GTX 280 1024MB 1 GB GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31808
Info modified on:
09 May 2023, 11:34:37
Short summary description MSI Geforce GTX 280 1024MB 1 GB GDDR3:

MSI Geforce GTX 280 1024MB, GeForce GTX 280, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI Geforce GTX 280 1024MB 1 GB GDDR3:

MSI Geforce GTX 280 1024MB. Graphics processor: GeForce GTX 280. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.