MSI N260GTX Twin Frozr OC, GeForce GTX 260, GDDR3, 448 bit, 2100 MHz, 2560 x 1600 pixels, PCI Express 2.0
MSI N260GTX Twin Frozr OC. Graphics processor: GeForce GTX 260, Processor frequency: 655 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2100 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active