MSI logo

MSI MPG SEKIRA 500P Full Tower Gaming Computer Case 'Black, 4x 120mm PWM Fans, USB Type-C, Tempered Glass Panel, E-ATX, ATX, mATX, mini-ITX'

Data-sheet quality:
created/standardized by Icecat
Product views:
89607
Info modified on:
05 Aug 2022, 18:59:19
Short summary description MSI MPG SEKIRA 500P Full Tower Gaming Computer Case 'Black, 4x 120mm PWM Fans, USB Type-C, Tempered Glass Panel, E-ATX, ATX, mATX, mini-ITX':

MSI MPG SEKIRA 500P Full Tower Gaming Computer Case 'Black, 4x 120mm PWM Fans, USB Type-C, Tempered Glass Panel, E-ATX, ATX, mATX, mini-ITX', Midi Tower, PC, Black, ATX, EATX, micro ATX, Mini-ITX, Tempered glass, Gaming

Long summary description MSI MPG SEKIRA 500P Full Tower Gaming Computer Case 'Black, 4x 120mm PWM Fans, USB Type-C, Tempered Glass Panel, E-ATX, ATX, mATX, mini-ITX':

MSI MPG SEKIRA 500P Full Tower Gaming Computer Case 'Black, 4x 120mm PWM Fans, USB Type-C, Tempered Glass Panel, E-ATX, ATX, mATX, mini-ITX'. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140,200 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 232 mm, Depth: 530 mm, Height: 545.5 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.