MSI logo

MSI MPG Infinite X3 AI 2NVZ9-231EU Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Home Desktop PC Black

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
467
Info modified on:
05 May 2025, 23:30:16
Short summary description MSI MPG Infinite X3 AI 2NVZ9-231EU Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Home Desktop PC Black:

MSI MPG Infinite X3 AI 2NVZ9-231EU, Intel Core Ultra 9, 285K, 64 GB, DDR5-SDRAM, 1 TB, Windows 11 Home

Long summary description MSI MPG Infinite X3 AI 2NVZ9-231EU Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5090 Windows 11 Home Desktop PC Black:

MSI MPG Infinite X3 AI 2NVZ9-231EU. Processor family: Intel Core Ultra 9, Processor model: 285K. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5090. Operating system installed: Windows 11 Home. Power supply: 1200 W. Chassis type: Desktop. Product type: PC. Weight: 13.9 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.